Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSS2225G04 |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.77
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$3.29
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
20
in stock
|
Buy Now | |
Avnet America
from US$3.82
|
-
|
Buy Now | |
RS Americas
from US$6.29
|
-
|
Buy Now | |
Boersig
from US$3.12
|
-
|
Buy Now | |
Distrelec
from US$3.62
|
-
|
Buy Now | |
TE Store
from US$7.82
|
-
|
Buy Now | |
Sager
from US$3.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | POM |
---|---|
Actuator Color | Black |
Actuator Travel | 2mm, .0787in |
Terminals Connected | 2-1, 5-4 |
Operating Function | On None On |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Number of Actuators | Single |
Number of Positions | 2 |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Width | 6mm, .2362in |
Length | 14mm, .55118in |
Actuator Length | .244in, 6.2mm |
PCB Tail Length | .118in, 3mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Guide Post |
PCB Mount Retention | With |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Tray |
Threaded Case | Without |
Actuator Style | Top |
Switch Type | Slide |
Product Type | Switch |
Grade | Instrumentation |
Terminal Configuration | Standard |
Switch Style | Low Profile |
Termination Type | PC |
Slide Switches Slide Switch Instrumntatn |Alcoswitch Te Connectivity 1825262-2 | Newark Electronics |
Slide Switches SLIDE SWITCH INSTRUMNTATN | Rapid Electronics |
Switch Slide ON None ON DPDT Top Slide 20VAC 20VDC 0.4VA PC Pins Bracket Mount/Through Hole Tray | Avnet America |
Switch, Mss2225G04=Dpdt Sl Sw Vert Au | TE Connectivity 1825262-2 | RS Americas |
TE Connectivity MSS2225G04 DPDT SL SW VERT AU Slide Swit | Distrelec |
Special Order: MSS2225G04=DPDT SL SW VERT AU Configuration (Pole-Throw): Double Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Double Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825262-2 | Internal Number: 1825262-2 | Alias Number: MSS2225G04 | TE Connectivity | TE Store |
Slide Switches MSS2225G04 | Sager |
Where can I find additional details, specifications and documents for a 1825262-2?
Additional datasheets, footprints and schematics for 1825262-2 are listed on our Part Details page. You can also find images and similar parts to 1825262-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825262-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825262-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825262-2 fall under?
The 1825262-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825262-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825262-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825262-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825262-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 1825262-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825262-2 often in real-time on the comparison pages.
What if I can't find stock of 1825262-2?
You can fill out our help required form which you can use to request a quote for 1825262-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.