Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSS1300R04 |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.89
|
1,140
in stock
|
Buy Now | |
Rapid Electronics
from US$1.97
|
1,140
in stock
|
Buy Now | |
Chip One Stop
from US$1.77
|
1,140
in stock
|
Buy Now | |
Farnell
from US$2.83
|
920
in stock
|
Buy Now | |
RS Americas
from US$2.71
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Travel | 2mm, .0787in |
Actuator Material | POM |
Number of Actuators | Single |
Number of Positions | 3 |
Configuration (Pole-Throw) | Single Pole - Three Throw |
Operating Function | On On On |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver |
Contact Current Rating | .3A |
Length | 24mm, .9449in |
Actuator Length | .335in, 8.51mm |
PCB Tail Length | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
PCB Mount Retention | With |
PCB Mount Retention Type | Guide Post |
Packaging Method | Tray |
Switch Type | Slide |
Grade | Instrumentation |
Switch Style | Low Profile |
Actuator Style | Side |
Threaded Case | Without |
Terminal Configuration | Standard |
Product Type | Switch |
Termination Type | PC |
Slide Switches SPDT 3POS BLK ACTR SLIDE SWITCH | Rapid Electronics |
TE Connectivity - AMP MSS1300R04%3DSP3T SL SW R/A AG | Distrelec |
SLIDE SWITCHES | Farnell |
Switch, Mss1300R04=Sp3T Sl Sw R/A Ag | TE Connectivity 1825260-1 | RS Americas |
Switch Slide ON ON ON SP3T Side Slide 0.3A 125VAC PC Pins Bracket Mount/Through Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1825260-1?
Additional datasheets, footprints and schematics for 1825260-1 are listed on our Part Details page. You can also find images and similar parts to 1825260-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825260-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825260-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825260-1 fall under?
The 1825260-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825260-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825260-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825260-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825260-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and RS Americas have stock available or on a lead time for 1825260-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825260-1 often in real-time on the comparison pages.
What if I can't find stock of 1825260-1?
You can fill out our help required form which you can use to request a quote for 1825260-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.