Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSS1200G04 |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.90
|
4,254
in stock
|
Buy Now | |
Newark Electronics
from US$4.98
|
4,254
in stock
|
Buy Now | |
Rapid Electronics
from US$4.19
|
4,254
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
4,254
in stock
|
Buy Now | |
Farnell
from US$4.98
|
2,975
in stock
|
Buy Now | |
TE Store
from US$6.14
|
1,010
in stock
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
RS Americas
from US$4.92
|
-
|
Buy Now | |
Boersig
from US$2.42
|
-
|
Buy Now | |
Sager
from US$2.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | POM |
---|---|
Actuator Travel | 2mm, .0787in |
Actuator Color | Black |
Terminals Connected | 2-1 |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Number of Positions | 2 |
Number of Actuators | Single |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Length | .5551in, 14mm |
Actuator Length | 5mm, .197in |
PCB Tail Length | 3.8mm, .15in |
Width | .227in, 5.8mm |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention | With |
PCB Mount Retention Type | Guide Post |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Tray |
Threaded Case | Without |
Switch Type | Slide |
Grade | Instrumentation |
Terminal Configuration | Standard |
Actuator Style | Side |
Product Type | Switch |
Termination Type | PC |
Mss1200G04=Spdt Sl Sw Vert Au |Amp Te Connectivity 1825257-2 | Newark Electronics |
TE Connectivity 1825257-2 Slide Switch 20V DC 20mA PCB Tail 3.30mm | Rapid Electronics |
TE Connectivity - AMP S Switch SPDT On-On Latched 0.02A 20VDC | Distrelec |
SLIDE SWITCH, SPDT, 0.02A, 20V, TH | Farnell |
MSS1200G04=SPDT SL SW VERT AU Configuration (Pole-Throw): Single Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Single Pole - Double Throw Vertical Copper Alloy | Slide Switch | Part Number: 1825257-2 | Internal Number: 1825257-2 | Alias Number: MSS1200G04 | TE Connectivity | TE Store |
Switch Slide SPDT Top Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole Tray | Avnet America |
Switch, Mss1200G04=Spdt Sl Sw Vert Au | TE Connectivity 1825257-2 | RS Americas |
Slide Switches SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825257-2?
Additional datasheets, footprints and schematics for 1825257-2 are listed on our Part Details page. You can also find images and similar parts to 1825257-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825257-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825257-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825257-2 fall under?
The 1825257-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825257-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825257-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825257-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825257-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825257-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825257-2 often in real-time on the comparison pages.
What if I can't find stock of 1825257-2?
You can fill out our help required form which you can use to request a quote for 1825257-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.