Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSH133G04 |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.56
|
847
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
847
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
847
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
847
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$1.24
|
-
|
Buy Now | |
Boersig
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.57
|
-
|
Buy Now | |
Sager
from US$0.59
|
-
|
Buy Now | |
Farnell
from US$1.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Travel | 2mm, .079in |
---|---|
Actuator Color | Black |
Actuator Material | POM |
Configuration (Pole-Throw) | Single Pole - Three Throw |
Operating Function | On On On |
Number of Positions | 3 |
Number of Actuators | Single |
Terminals Connected | 2-1 |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Length | 15mm, .5906in |
PCB Tail Length | 3.51mm, .138in |
Width | .2441in, 6.2mm |
Actuator Length | 4.5mm, .18in |
Stamped Marking | With |
UL Flammability Rating | UL 94-HB |
Mounting Type | Through Hole |
PCB Mount Retention Type | Guide Post |
Mounting Angle | Vertical |
PCB Mount Retention | With |
Packaging Method | Tray |
Product Type | Switch |
Actuator Style | Top |
Grade | Instrumentation |
Threaded Case | Without |
Terminal Configuration | Standard |
Switch Type | Slide |
Switch Style | Low Profile |
Termination Type | PC |
Slide Switches Sp3T Slide Switch Gold Contact |Amp Te Connectivity 1825255-8 | Newark Electronics |
Slide Switches SP3T SLIDE SWITCH GOLD CONTACT | Rapid Electronics |
TE Connectivity - AMP Slide Switch SP3T On-on-on Latched | Distrelec |
Switch Slide SP3T Top Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole | Avnet America |
Switch, Mhs133G04=Sp3T Sl Sw Vert Au | TE Connectivity 1825255-8 | RS Americas |
SLIDE SW SP3T 0.4VA 20VDC | TTI Europe |
Slide Switches SWITCH SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825255-8?
Additional datasheets, footprints and schematics for 1825255-8 are listed on our Part Details page. You can also find images and similar parts to 1825255-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825255-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825255-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825255-8 fall under?
The 1825255-8 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825255-8 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825255-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825255-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825255-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1825255-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825255-8 often in real-time on the comparison pages.
What if I can't find stock of 1825255-8?
You can fill out our help required form which you can use to request a quote for 1825255-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.