Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TT23N2T04 |
Prices starting from US$12.42
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.51
|
308
in stock
|
Buy Now | |
Newark Electronics
from US$16.41
|
308
in stock
|
Buy Now | |
Rapid Electronics
from US$18.55
|
308
in stock
|
Buy Now | |
Chip One Stop
from US$14.60
|
308
in stock
|
Buy Now | |
Farnell
from US$40.00
|
248
in stock
|
Buy Now | |
Avnet America
from US$12.97
|
-
|
Buy Now | |
TE Store
from US$30.13
|
-
|
Buy Now | |
Sager
from US$12.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Actuator Finish | Nickel |
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 10-48 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On None On |
Switch Contact Plating Material | Silver |
Contact Current Rating | 3A |
Toggle Length | .296in, 7.52mm |
Voltage Rating | 20 VDC |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Rating | Qualified |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Toggle Actuation | Vertical |
Toggle Style | Baton Medium |
Sealed | Yes |
Product Type | Switch |
Switch Type | Toggle |
Termination Type | Vertical, Wire Lugs |
Toggle Switch, Dpdt, On-On, 2A |Amp Te Connectivity 1825222-7 | Newark Electronics |
Toggle Switches TOGGLE SWITCH | Rapid Electronics |
TE Connectivity TT23N2T04 Toggle Switch DPDT On-on 2A 28 | Distrelec |
TOGGLE SWITCHES | Farnell |
Switch Toggle ON None ON DPDT Medium Baton Toggle Wire Lug 3A 125VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Special Order: TT23N2T04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 10-48 Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Double Throw 10-48 Copper Alloy Silver | Toggle Switch | Part Number: 1825222-7 | Internal Number: 1825222-7 | Alias Number: TT23N2T04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1825222-7?
Additional datasheets, footprints and schematics for 1825222-7 are listed on our Part Details page. You can also find images and similar parts to 1825222-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825222-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825222-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825222-7 fall under?
The 1825222-7 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825222-7 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825222-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825222-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825222-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825222-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825222-7 often in real-time on the comparison pages.
What if I can't find stock of 1825222-7?
You can fill out our help required form which you can use to request a quote for 1825222-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.