Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSSA4450G04 |
Actuator Travel | 2mm, .0787in |
---|---|
Actuator Color | Black |
Actuator Material | Nylon |
Configuration (Pole-Throw) | Double Throw |
Terminals Connected | 1-3, 6-8, 11-13, 16-18 |
Contact Current Rating | .4A |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold |
Length | 26.67mm, 1.05in |
Width | 9.35mm, .3681in |
Actuator Length | 10.41mm, .4098in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
PCB Mount Retention Type | Extended |
Packaging Method | Tray |
Product Type | Switch |
Grade | Instrumentation |
Actuator Style | Slide |
Threaded Case | Without |
Terminal Configuration | Standard |
Switch Type | Slide |
Termination Type | Printed Circuit Board |
Switch Slide 4P4T Extended Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole | Avnet America |
Switch, Mssa4450G04=Sw Slide, 4P4T Au | TE Connectivity 1825204-4 | RS Americas |
Special Order: MSSA4450G04=SW SLIDE, 4P4T AU Configuration (Pole-Throw): Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 4 Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825204-4 | Internal Number: 1825204-4 | Alias Number: MSSA4450G04 | TE Connectivity | TE Store |
Slide Switches | Sager |
Where can I find additional details, specifications and documents for a 1825204-4?
Additional datasheets, footprints and schematics for 1825204-4 are listed on our Part Details page. You can also find images and similar parts to 1825204-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825204-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825204-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825204-4 fall under?
The 1825204-4 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825204-4 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825204-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825204-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825204-4 have stock available?
Authorised distributors including Avnet America, RS Americas, TE Store, Sager and Farnell have stock available or on a lead time for 1825204-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825204-4 often in real-time on the comparison pages.
What if I can't find stock of 1825204-4?
You can fill out our help required form which you can use to request a quote for 1825204-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.