Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSSA3350RG04 |
Prices starting from US$41.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$60.51
|
350
in stock
|
Buy Now | |
Rapid Electronics
from US$54.02
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$41.00
|
350
in stock
|
Buy Now | |
Distrelec
from US$51.07
|
350
in stock
|
Buy Now | |
Avnet America
from US$48.57
|
-
|
Buy Now | |
RS Americas
from US$60.46
|
-
|
Buy Now | |
Sager
from US$46.06
|
-
|
Buy Now |
Actuator Travel | 2mm, .079in |
---|---|
Actuator Color | Black |
Actuator Material | Nylon |
Terminals Connected | 1-2, 9-10, 13-14 |
Configuration (Pole-Throw) | Three Pole - Three Throw |
Number of Positions | 3 |
Number of Actuators | Single |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Width | 9.35mm, .3681in |
Length | 1.05in, 26.67mm |
PCB Tail Length | .136in, 3.51mm |
Actuator Length | 9.02mm, .355in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Guide Post |
Packaging Method | Tray |
Product Type | Switch |
Terminal Configuration | Standard |
Actuator Style | Extended, Side |
Switch Type | Slide |
Threaded Case | Without |
Grade | Instrumentation |
Termination Type | PC |
Slide Switches Mssa3350Rg04=Sw Slide, 3P3T Au R/A |Amp Te Connectivity 1825203-2 | Newark Electronics |
Slide Switches MSSA3350RG04=SW SLIDE 3P3T AU R/A | Rapid Electronics |
TE Connectivity MSSA3350RG04 SW SLIDE 3P3T AU R/A Slide | Distrelec |
Switch Slide 3P3T Extended Side Slide 20VAC 20VDC 0.4VA PC Pins Bracket Mount/Through Hole | Avnet America |
Switch, Mssa3350Rg04=Sw Slide, 3P3T Au R/A | TE Connectivity 1825203-2 | RS Americas |
Slide Switches 3P3T 20VAC/VDC 0.4W EXTEND SIDE SLIDE SW | Sager |
Where can I find additional details, specifications and documents for a 1825203-2?
Additional datasheets, footprints and schematics for 1825203-2 are listed on our Part Details page. You can also find images and similar parts to 1825203-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825203-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825203-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825203-2 fall under?
The 1825203-2 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825203-2 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825203-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825203-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825203-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1825203-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825203-2 often in real-time on the comparison pages.
What if I can't find stock of 1825203-2?
You can fill out our help required form which you can use to request a quote for 1825203-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.