Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MSSA4350G04 |
Actuator Color | Black |
---|---|
Actuator Material | Nylon |
Actuator Travel | 2mm, .079in |
Terminals Connected | 1-2, 5-6, 9-10, 13-14 |
Number of Actuators | Single |
Number of Positions | 3 |
Configuration (Pole-Throw) | Four Pole - Three Throw |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Actuator Length | .41in, 10.4mm |
Length | 1.05in, 26.67mm |
PCB Tail Length | .136in, 3.51mm |
Width | 9.4mm, .3701in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
PCB Mount Retention Type | Guide Post |
Packaging Method | Tray |
Product Type | Switch |
Terminal Configuration | Standard |
Grade | Instrumentation |
Actuator Style | Extended, Top |
Threaded Case | Without |
Switch Type | Slide |
Termination Type | PC |
Switch Slide 4P3T Extended Top Slide 20VAC 20VDC 0.4VA PC Pins Bracket Mount/Through Hole | Avnet America |
Switch, Mssa4350G04=Sw Slide, 4P3T Au | TE Connectivity 1825202-4 | RS Americas |
Slide Switches | Sager |
Where can I find additional details, specifications and documents for a 1825202-4?
Additional datasheets, footprints and schematics for 1825202-4 are listed on our Part Details page. You can also find images and similar parts to 1825202-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825202-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825202-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825202-4 fall under?
The 1825202-4 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825202-4 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825202-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825202-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825202-4 have stock available?
Authorised distributors including Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for 1825202-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825202-4 often in real-time on the comparison pages.
What if I can't find stock of 1825202-4?
You can fill out our help required form which you can use to request a quote for 1825202-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.