Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.18
|
989
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
28,529
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
28,529
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
28,529
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
2,901
in stock
|
Buy Now | |
element14
from US$0.81
|
989
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
338
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Boersig
from US$0.60
|
-
|
Buy Now | |
TE Store
from US$1.34
|
-
|
Buy Now | |
Sager
from US$0.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Auto-Insertable | No |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Shunt Type | DIP |
Height | 2mm, .079in |
Length | 20.32mm, .799in |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
Packaging Quantity | 26 |
Packaging Method | Tube |
Switch Type | DIP |
Product Type | Shunt |
Termination Post Length | .15in, 3.8mm |
Operating Temperature Range | -30 – 85°C |
Switches / SIP Switches 8POS SHUNT T/H DIP SWITCH | Rapid Electronics |
TE Connectivity - AMP DIP Switch 2.54mm Pitch PC Pins | Distrelec |
DIP SW, 8CKT, SPST, 2A/500VDC, TH | Farnell |
Dip Shunt | Newark Electronics |
SWITCH DIP SHUNT 8POS | element14 |
DIP-SHUNT P8 | TTI Europe |
8 Position 2.54 mm Pitch Through Hole Programmable DIP Shunt | Future Electronics |
Switch Access DIP Switch Shunt | Avnet America |
Switch, Dip, Shunt, 8 Position, 2A, Thru-Hole | TE Connectivity 1825190-7 | RS Americas |
DIP Shunt,8 pos Switch Contact Plating Material: Tin Case Color: Black Case Material: High Temperature Nylon Sealed Device: No Number of Switches: 8 Tin Black High Temperature Nylon | Dip Switch | Part Number: 1825190-7 | Internal Number: 1825190-7 | TE Connectivity | TE Store |
DIP Switches / SIP Switches 8POS SHUNT T/H DIP SWITCH | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | 7600 Series |
RoHS: | Unknown |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | - |
Switch Mounting | Through Hole |
Contact Configuration | - |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
Product Range | 7600 Series |
Switch Type | - |
SVHC | Lead (27-Jun-2018) |
Lead Spacing | 2.54mm |
No. of Positions | 8Ways |
Pitch Spacing | 2.54mm |
Where can I find additional details, specifications and documents for a 1825190-7?
Additional datasheets, footprints and schematics for 1825190-7 are listed on our Part Details page. You can also find images and similar parts to 1825190-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825190-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825190-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825190-7 fall under?
The 1825190-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825190-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825190-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825190-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825190-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1825190-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825190-7 often in real-time on the comparison pages.
What if I can't find stock of 1825190-7?
You can fill out our help required form which you can use to request a quote for 1825190-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.