Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Solder Tail Contact Plating | Tin |
Auto-Insertable | No |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Shunt Type | DIP |
Length | 17.78mm, .699in |
Height | 2mm, .079in |
Housing Color | Black |
Centerline | .1in, 2.54mm |
Housing Material | High Temperature Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
Packaging Quantity | 30 |
Packaging Method | Tube |
Switch Type | DIP |
Product Type | Shunt |
Termination Post Length | 3.8mm, .15in |
Dip Shunt | Newark Electronics |
Switch, DIP Shunt,7 Pos | TE Connectivity 1825190-6 | RS Americas |
Switch Access DIP Switch Shunt | Avnet America |
Where can I find additional details, specifications and documents for a 1825190-6?
Additional datasheets, footprints and schematics for 1825190-6 are listed on our Part Details page. You can also find images and similar parts to 1825190-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825190-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825190-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825190-6 fall under?
The 1825190-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825190-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825190-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825190-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825190-6 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 1825190-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825190-6 often in real-time on the comparison pages.
What if I can't find stock of 1825190-6?
You can fill out our help required form which you can use to request a quote for 1825190-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.