Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
1,011
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
13,996
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
10,884
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
10,884
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
10,884
in stock
|
Buy Now | |
Farnell
from US$0.87
|
5,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
1,374
in stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
1,314
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
575
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.74
|
438
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
23,972
in stock
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
TE Store
from US$1.65
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Contact Mating Area Plating Material | Tin |
Shunt Type | DIP |
Auto-Insertable | No |
Solder Tail Contact Plating | Tin |
Contact Base Material | Copper Alloy |
Length | .399in, 10.16mm |
Height | .079in, 2mm |
Housing Color | Black |
Centerline | .1in, 2.54mm |
Housing Material | High Temperature Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
Packaging Method | Tube |
Packaging Quantity | 52 |
Product Type | Shunt |
Switch Type | DIP |
Termination Post Length | 3.8mm, .15in |
Operating Temperature Range | -30 – 85°C |
4 Position SPST 2.54 mm Pitch Through Hole Programmable DIP Shunt | Future Electronics |
Switches / SIP Switches 4POS SHUNT T/H DIP SWITCH | Rapid Electronics |
TE Connectivity - AMP DIP Switch 2.54mm Pitch PC Pins | Distrelec |
DIP SW, 4CKT, SPST, 2A/500VDC, TH | Farnell |
Dip Shunt | Newark Electronics |
DIP SHUNT,4 POS | Heilind Electronics |
Dip Shunt 4 way 2.54mm | RS |
Switch Access DIP Switch Shunt | Avnet America |
Switch, Dip, Shunt, 4 Position, 2A, Thru-Hole | TE Connectivity 1825190-3 | RS Americas |
Special Order: DIP Shunt,4 pos Switch Contact Plating Material: Tin Case Color: Black Case Material: High Temperature Nylon Sealed Device: No Number of Switches: 4 Tin Black High Temperature Nylon | Dip Switch | Part Number: 1825190-3 | Internal Number: 1825190-3 | TE Connectivity | TE Store |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1825190-3?
Additional datasheets, footprints and schematics for 1825190-3 are listed on our Part Details page. You can also find images and similar parts to 1825190-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825190-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825190-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825190-3 fall under?
The 1825190-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825190-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825190-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825190-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825190-3 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825190-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825190-3 often in real-time on the comparison pages.
What if I can't find stock of 1825190-3?
You can fill out our help required form which you can use to request a quote for 1825190-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.