Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.62
|
3,437
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
3,437
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
3,437
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
3,437
in stock
|
Buy Now | |
Farnell
from US$1.00
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
RS Americas
from US$1.03
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Solder Tail Contact Plating | Tin |
Auto-Insertable | No |
Contact Base Material | Copper Alloy |
Shunt Type | DIP |
Contact Mating Area Plating Material | Tin |
Length | 15.24mm, .599in |
Height | 2mm, .079in |
Centerline | .1in, 2.54mm |
Housing Color | Black |
Housing Material | High Temperature Nylon |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
Packaging Quantity | 35 |
Packaging Method | Tube |
Switch Type | DIP |
Product Type | Shunt |
Termination Post Length | 3.8mm, .15in |
Dip Switches/Sip Switches Dip .3Cl 06P Shunt |Amp Te Connectivity 1825190-5 | Newark Electronics |
DIP Switches/SIP Switches DIP .3CL 06P SHUNT | Rapid Electronics |
TE Connectivity DIP Shunt 6 pos Piano Dip Switch 6 Switc | Distrelec |
DIP SW, 6CKT, SPST, 2A/500VDC, TH | Farnell |
Switch Access DIP Switch Shunt | Avnet America |
Switch, DIP Shunt,6 Pos | TE Connectivity 1825190-5 | RS Americas |
Where can I find additional details, specifications and documents for a 1825190-5?
Additional datasheets, footprints and schematics for 1825190-5 are listed on our Part Details page. You can also find images and similar parts to 1825190-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825190-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825190-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825190-5 fall under?
The 1825190-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825190-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825190-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825190-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825190-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825190-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825190-5 often in real-time on the comparison pages.
What if I can't find stock of 1825190-5?
You can fill out our help required form which you can use to request a quote for 1825190-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.