Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | APA2RGPC04 |
Prices starting from US$9.29
Actuator Profile | Extended |
---|---|
Actuator Color | Black |
Actuator Material | PBT |
Case Material | PBT |
Snap Action | Without |
Number of Actuators | Single |
ESD Grounding Terminal | Without |
Operating Function | NC, Momentary |
Tactile | No |
Support Bracket | Without |
Ganged | No |
Contact Base Material | Phosphor Bronze |
Contact Current Rating | .05A |
Switch Contact Plating Material | Gold over Nickel |
Button Width | 2.463mm, .097in |
Actuator Length | 3.05mm, .12in |
Voltage Rating | 48VDC |
Process Sealed | No |
Low Profile | No |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Bulk |
Illuminated | No |
Actuator Style | Round |
Product Type | Switch |
Dust Proof | No |
Switch Type | Pushbutton |
Termination Type | Printed Circuit |
Temperature Rating | Standard |
Pushbutton Switch DPDT Standard Through Hole | Future Electronics |
AMP1825173-5 | Avnet America |
Switch, Apa2Rgpc04 | TE Connectivity 1825173-5 | RS Americas |
Special Order: APA2RGPC04 Configuration (Pole-Throw): Double Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Unthreaded Double Pole - Double Throw Switch Single Extended | Pushbutton Switch | Part Number: 1825173-5 | Internal Number: 1825173-5 | Alias Number: APA2RGPC04 | TE Connectivity | TE Store |
Pushbutton Switches DPDT 0.120 BLK T/H PB SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825173-5?
Additional datasheets, footprints and schematics for 1825173-5 are listed on our Part Details page. You can also find images and similar parts to 1825173-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825173-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825173-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825173-5 fall under?
The 1825173-5 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825173-5 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825173-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825173-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825173-5 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas, Avnet Asia and TE Store have stock available or on a lead time for 1825173-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825173-5 often in real-time on the comparison pages.
What if I can't find stock of 1825173-5?
You can fill out our help required form which you can use to request a quote for 1825173-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.