1825160-1 Switches & Relays by TE Connectivity

STS121RA04=SPDT R/A SLIDE SWITCH

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.80

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.94
720
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.80
720
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.80
720
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.73
600
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Slide Switches SPDT SLIDE SWITCH RA | Rapid Electronics
TE Connectivity - AMP S Switch SPDT Latched Solder Terminal | Distrelec
SWITCHES | Farnell
Sts121Ra04=Spdt R/A Slide Switch Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825160-1 | Newark Electronics
Switch Slide SPDT Side Slide 0.25A 125VAC 10000Cycle PC Pins Thru-Hole | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1825160-1?

Additional datasheets, footprints and schematics for 1825160-1 are listed on our Part Details page. You can also find images and similar parts to 1825160-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1825160-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825160-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1825160-1 fall under?

The 1825160-1 is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to 1825160-1 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1825160-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1825160-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1825160-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1825160-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1825160-1 often in real-time on the comparison pages.

What if I can't find stock of 1825160-1?

You can fill out our help required form which you can use to request a quote for 1825160-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay