Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MGDH04STR04 |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.31
|
2,620
in stock
|
Buy Now | |
TE Store
from US$3.13
|
23,034
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
2,620
in stock
|
Buy Now | |
element14
from US$1.67
|
2,620
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
1,468
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
1,468
in stock
|
Buy Now | |
Distrelec
from US$1.76
|
1,468
in stock
|
Buy Now | |
Avnet America
-
|
20,000
in stock
|
Buy Now | |
RS Americas
from US$2.24
|
-
|
Buy Now | |
Boersig
from US$1.41
|
-
|
Buy Now | |
Sager
from US$1.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Seal Type | Tape |
Number of Switches | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Current Rating | .1A |
Auto-Insertable | No |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 10µin |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold |
Length | 6.2mm, .244in |
Height | 1.7mm, .067in |
Voltage Rating | 50VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | .05in, 1.27mm |
Low Profile | Yes |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 2000 |
Packaging Method | Tape & Reel |
Product Type | Switch |
Actuator Style | Slide |
Sealed | No |
Switch Type | DIP |
Operating Temperature Range | -30 – 85°C |
MGDH04STR04=1/2 PITCH LOW P DIP T&R Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 4 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825140-2 | Internal Number: 1825140-2 | Alias Number: MGDH04STR04 | TE Connectivity | TE Store |
Dip Sw, Spst, 4Pos, 0.025A, 24Vdc, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825140-2 | Newark Electronics |
DIP SW, SPST, 4POS, 0.025A, 24VDC, SMD | element14 |
DIP Switches/SIP Switches SWITCH DIP | Rapid Electronics |
TE Connectivity - AMP DIP Switch Slide 1.27mm Pitch | Distrelec |
Switch DIP OFF ON SPST 4 Recessed Slide 0.025A 24VDC Gull Wing 1.27mm SMD T/R | Avnet America |
Switch, Mgdh04Str04=1/2 Pitch Low P DIP T&R | TE Connectivity 1825140-2 | RS Americas |
DIP Switches / SIP Switches SWITCH DIP | Sager |
Where can I find additional details, specifications and documents for a 1825140-2?
Additional datasheets, footprints and schematics for 1825140-2 are listed on our Part Details page. You can also find images and similar parts to 1825140-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825140-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825140-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825140-2 fall under?
The 1825140-2 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825140-2 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825140-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825140-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825140-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1825140-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825140-2 often in real-time on the comparison pages.
What if I can't find stock of 1825140-2?
You can fill out our help required form which you can use to request a quote for 1825140-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.