Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A201MD9AB04 |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
373
in stock
|
Buy Now | |
Rapid Electronics
from US$3.12
|
373
in stock
|
Buy Now | |
Chip One Stop
from US$3.11
|
373
in stock
|
Buy Now | |
Distrelec
from US$2.95
|
373
in stock
|
Buy Now | |
Farnell
from US$4.00
|
300
in stock
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
TE Store
from US$5.97
|
-
|
Buy Now | |
Sager
from US$2.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Actuator Finish | Nickel |
Bushing Style | Unthreaded |
Operating Function | On On |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper |
Toggle Length | 6.86mm, .27in |
Bushing Length | .28in |
Voltage Rating | 20 V |
Dielectric Strength | 1000VAC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Sealed | Yes |
Switch Type | Toggle |
Product Type | Switch |
Toggle Actuation | Horizontal |
Toggle Style | Baton Short |
Termination Type | Right Angle |
On-On, Latched, 0.4A, 20Vdc, Solder Terminal, |Amp Te Connectivity 1825138-6 | Newark Electronics |
Toggle Switches | Rapid Electronics |
TE Connectivity - AMP Toggle Switch DPDT On-on Latched 0.02A | Distrelec |
TOGGLE SWITCHES | Farnell |
Switch,toggle,2P,on on,PCB mount,5A | RS |
AMP1825138-6 | Avnet America |
Special Order: A201MD9AB04 Toggle Switch | Part Number: 1825138-6 | Internal Number: 1825138-6 | Alias Number: A201MD9AB04 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1825138-6?
Additional datasheets, footprints and schematics for 1825138-6 are listed on our Part Details page. You can also find images and similar parts to 1825138-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825138-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825138-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825138-6 fall under?
The 1825138-6 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825138-6 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825138-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825138-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825138-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825138-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825138-6 often in real-time on the comparison pages.
What if I can't find stock of 1825138-6?
You can fill out our help required form which you can use to request a quote for 1825138-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.