Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A201MD9AQ04 |
Bushing Style | Unthreaded |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Actuator Finish | Nickel |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On On |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Toggle Length | .27in, 6.86mm |
Bushing Length | .28in |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1000VAC |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Product Type | Switch |
Switch Type | Toggle |
Toggle Actuation | Horizontal |
Toggle Style | Baton Short |
Sealed | Yes |
Termination Type | Right Angle |
Switch,toggle,2P,on on,PCB mount,5A | RS |
AMP1825138-7 | Avnet America |
Special Order: A201MD9AQ04 Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: 1/4-40 Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Double Pole - Double Throw 1/4-40 Copper Silver | Toggle Switch | Part Number: 1825138-7 | Internal Number: 1825138-7 | Alias Number: A201MD9AQ04 | TE Connectivity | TE Store |
Toggle Switches A201MD9AQ04 | Sager |
Where can I find additional details, specifications and documents for a 1825138-7?
Additional datasheets, footprints and schematics for 1825138-7 are listed on our Part Details page. You can also find images and similar parts to 1825138-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825138-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825138-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825138-7 fall under?
The 1825138-7 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825138-7 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825138-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825138-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825138-7 have stock available?
Authorised distributors including RS, Avnet America, TE Store, Sager and Farnell have stock available or on a lead time for 1825138-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825138-7 often in real-time on the comparison pages.
What if I can't find stock of 1825138-7?
You can fill out our help required form which you can use to request a quote for 1825138-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.