Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A101KZQ04 |
Prices starting from US$2.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.01
|
198
in stock
|
Buy Now | |
Rapid Electronics
from US$4.29
|
249
in stock
|
Buy Now | |
TE Store
from US$11.47
|
217
in stock
|
Buy Now | |
Chip One Stop
from US$5.71
|
215
in stock
|
Buy Now | |
Newark Electronics
from US$7.73
|
210
in stock
|
Buy Now | |
element14
from US$6.66
|
210
in stock
|
Buy Now | |
Farnell
from US$5.08
|
210
in stock
|
Buy Now | |
Future Electronics
from US$2.76
|
100
in stock
|
Buy Now | |
Distrelec
from US$6.62
|
44
in stock
|
Buy Now | |
Avnet America
from US$4.64
|
-
|
Buy Now | |
Boersig
from US$4.43
|
-
|
Buy Now | |
Sager
from US$4.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Finish | Nickel |
---|---|
Seal Type | Terminal Seal (Epoxy) |
Bushing Thread Size | 1/4-40 UNS-2A |
Bushing Style | Unthreaded |
Operating Function | On On |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper |
Toggle Length | .641in, 16.28mm |
Bushing Length | .28in |
Dielectric Strength | 1000VAC |
Voltage Rating | 125 VAC, 28 VDC |
Contact Resistance | 10mΩ |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Through Hole |
Switch Type | Toggle |
Sealed | Yes |
Toggle Actuation | Vertical |
Toggle Style | Locking |
Product Type | Switch |
Termination Type | Wire Lugs |
Toggle Switches SPDT ON-ON LOCK LUG TOGGLE SWITCH | Rapid Electronics |
A101KZQ04 Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: 1/4-40 UNS-2A Contact Base Material: Copper Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw 1/4-40 UNS-2A Copper Silver | Toggle Switch | Part Number: 1825136-7 | Internal Number: 1825136-7 | Alias Number: A101KZQ04 | TE Connectivity | TE Store |
Toggle Switch, Spdt, 120Vac, 5A, Pcb Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825136-7 | Newark Electronics |
TOGGLE SWITCH, SPDT, 120VAC, 5A, PCB | element14 |
Switch,toggle,1P,on on,panel mount,5A | RS |
Gemini A Series 5 A Mini SPST On-None-On Vertical PC Mount Toggle Switch | Future Electronics |
TE Connectivity - AMP Toggle Switch A101KZQ04 | Distrelec |
Switch Toggle ON None ON SPDT Locking Lever Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1825136-7?
Additional datasheets, footprints and schematics for 1825136-7 are listed on our Part Details page. You can also find images and similar parts to 1825136-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825136-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825136-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825136-7 fall under?
The 1825136-7 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825136-7 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825136-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825136-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825136-7 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 1825136-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825136-7 often in real-time on the comparison pages.
What if I can't find stock of 1825136-7?
You can fill out our help required form which you can use to request a quote for 1825136-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.