Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TPF11FGPC004 |
Prices starting from US$15.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.31
|
No stock
|
Buy Now | |
TE Store
from US$36.68
|
576
in stock
|
Buy Now | |
Newark Electronics
from US$20.74
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$20.97
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$19.80
|
10
in stock
|
Buy Now | |
Distrelec
from US$21.19
|
10
in stock
|
Buy Now | |
Avnet America
from US$15.03
|
-
|
Buy Now | |
RS Americas
from US$18.70
|
-
|
Buy Now | |
Sager
from US$15.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Case Material | Polyester |
---|---|
Bushing Style | Threaded |
Actuator Material | Thermoplastic |
Actuator Color | Black |
Bushing Thread Size | 1/4-40 |
Actuator Force | 1.77 – 14.12oz, 50 – 400g |
Seal Type | Terminal Seal (Epoxy) |
Actuator Profile | Extended |
Ganged | No |
Tactile | No |
Operating Function | Momentary |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Panel Cutout Size | 6.5 (Diameter)mm |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Actuator Length | 4.318mm, .17in |
Button Width | 3.35mm, .132in |
Voltage Rating | 20VDC |
Process Sealed | No |
Low Profile | No |
Screw & Hole Thread Size | 1/4-40 UNS-2A |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Bulk |
Illuminated | No |
Switch Type | Pushbutton |
Product Type | Switch |
Dust Proof | No |
Actuator Style | Round |
Termination Type | Printed Circuit |
Temperature Rating | High |
TPF11FGPC004 Configuration (Pole-Throw): Single Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Single Pole - Double Throw Switch Extended | Pushbutton Switch | Part Number: 1825100-7 | Internal Number: 1825100-7 | Alias Number: TPF11FGPC004 | TE Connectivity | TE Store |
Pushbutton Switches Sp Mom 1/4-40 Pcb St |Amp Te Connectivity 1825100-7 | Newark Electronics |
Pushbutton Switches SP MOM 1/4-40 PCB ST | Rapid Electronics |
TE Connectivity TPF11FGPC004 Pushbutton Switch SPDT Mome | Distrelec |
Switch Push Button ON Mom SPDT Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Panel Mount/Through Hole Loose Piece | Avnet America |
Switch, Tpf11Fgpc004 | TE Connectivity 1825100-7 | RS Americas |
Pushbutton Switches SWITCH PUSHBUTTON | Sager |
Where can I find additional details, specifications and documents for a 1825100-7?
Additional datasheets, footprints and schematics for 1825100-7 are listed on our Part Details page. You can also find images and similar parts to 1825100-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825100-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825100-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825100-7 fall under?
The 1825100-7 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825100-7 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825100-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825100-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825100-7 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1825100-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825100-7 often in real-time on the comparison pages.
What if I can't find stock of 1825100-7?
You can fill out our help required form which you can use to request a quote for 1825100-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.