Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TPF11CGRA004 |
Prices starting from US$13.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.67
|
5
in stock
|
Buy Now | |
TE Store
from US$31.80
|
1,477
in stock
|
Buy Now | |
Rapid Electronics
from US$15.67
|
985
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
985
in stock
|
Buy Now | |
Farnell
from US$15.20
|
792
in stock
|
Buy Now | |
Avnet America
from US$13.16
|
-
|
Buy Now | |
Boersig
from US$16.20
|
-
|
Buy Now | |
TTI Europe
from US$13.28
|
-
|
Buy Now | |
Sager
from US$18.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Case Material | Polyester |
---|---|
Bushing Style | Threaded |
Actuator Color | Black |
Actuator Force | 50 – 400g, 1.77 – 14.12oz |
Bushing Thread Size | 1/4-40 |
Seal Type | Terminal Seal (Epoxy) |
Actuator Profile | Extended |
Actuator Material | Thermoplastic |
Ganged | No |
Tactile | No |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | NO, Momentary |
Panel Cutout Size | 6.5 (Diameter)mm |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Actuator Length | 4.318mm, .17in |
Button Width | .132in, 3.35mm |
Voltage Rating | 20VDC |
Low Profile | No |
Process Sealed | No |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
Screw & Hole Thread Size | 1/4-40 UNS-2A |
Comment | No center terminal |
Packaging Method | Bulk |
Switch Type | Pushbutton |
Illuminated | No |
Dust Proof | No |
Actuator Style | Round |
Product Type | Switch |
Termination Type | Printed Circuit |
Temperature Rating | High |
TPF11CGRA004 Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Threaded Single Pole - Single Throw Switch Extended | Pushbutton Switch | Part Number: 1825100-4 | Internal Number: 1825100-4 | Alias Number: TPF11CGRA004 | TE Connectivity | TE Store |
Pushbutton Switches TPF11CGRA004 | Rapid Electronics |
PUSH BUTTON AND KEYBOARD SWITCHES | Farnell |
Pushbutton switch,PCB,SPST,r/angle mount | RS |
Switch Push Button N.O. SPST Round Plunger 20VAC 0.4VA Momentary Contact PC Pins Panel Mount/Through Hole Loose Piece | Avnet America |
PB SW SPST-NO 0.4VA 20VDC | TTI Europe |
Where can I find additional details, specifications and documents for a 1825100-4?
Additional datasheets, footprints and schematics for 1825100-4 are listed on our Part Details page. You can also find images and similar parts to 1825100-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825100-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825100-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825100-4 fall under?
The 1825100-4 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825100-4 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825100-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825100-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825100-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and RS have stock available or on a lead time for 1825100-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825100-4 often in real-time on the comparison pages.
What if I can't find stock of 1825100-4?
You can fill out our help required form which you can use to request a quote for 1825100-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.