Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1825098-5 |
Prices starting from US$6.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.04
|
235
in stock
|
Buy Now | |
Rapid Electronics
from US$10.69
|
235
in stock
|
Buy Now | |
Chip One Stop
from US$8.28
|
235
in stock
|
Buy Now | |
Distrelec
from US$10.09
|
235
in stock
|
Buy Now | |
Avnet America
from US$6.88
|
-
|
Buy Now | |
Sager
from US$6.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Thread Size | 10-48 |
---|---|
Actuator Force | 9.178oz, 260g |
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Threaded |
Case Material | Polyester |
Actuator Color | Black |
Actuator Profile | Extended |
Actuator Material | Thermoplastic |
Ganged | No |
Tactile | No |
Panel Cutout Size | 5 (Diameter)mm |
Operating Function | Momentary |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Double Throw |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Button Width | .15in, 3.81mm |
Actuator Length | .137in, 3.48mm |
Voltage Rating | 20VDC |
Low Profile | No |
Process Sealed | No |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Bulk |
Switch Type | Pushbutton |
Illuminated | No |
Dust Proof | No |
Actuator Style | Round |
Product Type | Switch |
Termination Type | Printed Circuit |
Temperature Rating | High |
Pushbutton Switches Tpc11Fgpc004 |Amp Te Connectivity 1825098-5 | Newark Electronics |
Pushbutton Switches TPC11FGPC004 | Rapid Electronics |
TE Connectivity TPC11FGPC004 Pushbutton Switch SPDT Mome | Distrelec |
SWITCHES | Farnell |
Switch Push Button ON Mom SPDT Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Panel Mount/Through Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1825098-5?
Additional datasheets, footprints and schematics for 1825098-5 are listed on our Part Details page. You can also find images and similar parts to 1825098-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825098-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825098-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825098-5 fall under?
The 1825098-5 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825098-5 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825098-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825098-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825098-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825098-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825098-5 often in real-time on the comparison pages.
What if I can't find stock of 1825098-5?
You can fill out our help required form which you can use to request a quote for 1825098-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.