Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TPB11CGPC004 |
Prices starting from US$3.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.74
|
318
in stock
|
Buy Now | |
Heilind Electronics
from US$3.61
|
5,970
in stock
|
Buy Now | |
TE Store
from US$8.09
|
5,104
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.61
|
1,990
in stock
|
Buy Now | |
Sager
from US$3.31
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.35
|
318
in stock
|
Buy Now | |
Rapid Electronics
from US$5.19
|
318
in stock
|
Buy Now | |
Chip One Stop
from US$3.51
|
318
in stock
|
Buy Now | |
Farnell
from US$5.13
|
260
in stock
|
Buy Now | |
Future Electronics
from US$3.12
|
-
|
Buy Now | |
Avnet America
from US$3.00
|
-
|
Buy Now | |
Boersig
from US$5.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Profile | Extended |
---|---|
Actuator Material | Thermoplastic |
Actuator Force | 1.77 – 14.12oz, 50 – 400g |
Actuator Color | Black |
Seal Type | Terminal Seal (Epoxy) |
Bushing Style | Unthreaded |
Case Material | Thermoplastic (LCP) |
Number of Actuators | Single |
Ganged | No |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | Off (On) |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Actuator Length | .129in, 3.28mm |
Button Width | .15in, 3.81mm |
Voltage Rating | 20VDC |
Process Sealed | No |
Low Profile | No |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Bulk |
Product Type | Switch |
Actuator Style | Round |
Switch Type | Pushbutton |
Dust Proof | No |
Illuminated | No |
Termination Type | Printed Circuit |
Temperature Rating | Standard |
TPB11CGPC004 | Heilind Electronics |
TPB11CGPC004 Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Unthreaded Single Pole - Single Throw Switch Extended | Pushbutton Switch | Part Number: 1825097-1 | Internal Number: 1825097-1 | Alias Number: TPB11CGPC004 | TE Connectivity | TE Store |
Pushbutton Switches SWITCH PUSHBUTTON | Sager |
Pushbutton Switches Sp Mom Blk Act Unth |Amp Te Connectivity 1825097-1 | Newark Electronics |
Pushbutton Switches SP MOM BLK ACT UNTH | Rapid Electronics |
TE Connectivity - AMP Tactile Switch SPST-NO 5.23 x 8.12mm | Distrelec |
PB SWITCH, SPST, 0.4VA, 20VAC, TH | Farnell |
TP Series Mounting Type Through Hole 20 V -30C to 65C Pushbutton Switches | Future Electronics |
Switch Tactile OFF (ON) SPST Round Plunger PC Pins 20VAC 20VDC 0.4VA 3.92N Thru-Hole Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 1825097-1?
Additional datasheets, footprints and schematics for 1825097-1 are listed on our Part Details page. You can also find images and similar parts to 1825097-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825097-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825097-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825097-1 fall under?
The 1825097-1 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825097-1 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825097-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825097-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825097-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Sager and Newark Electronics have stock available or on a lead time for 1825097-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825097-1 often in real-time on the comparison pages.
What if I can't find stock of 1825097-1?
You can fill out our help required form which you can use to request a quote for 1825097-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.