Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TPA11FGPC004 |
Prices starting from US$4.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.11
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$8.09
|
128
in stock
|
Buy Now | |
Rapid Electronics
from US$10.94
|
128
in stock
|
Buy Now | |
Chip One Stop
from US$7.22
|
128
in stock
|
Buy Now | |
Farnell
from US$23.57
|
105
in stock
|
Buy Now | |
Heilind Electronics
from US$5.19
|
32
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.19
|
10
in stock
|
Buy Now | |
Avnet America
from US$4.32
|
-
|
Buy Now | |
Boersig
from US$6.46
|
-
|
Buy Now | |
TE Store
from US$10.10
|
-
|
Buy Now | |
Sager
from US$4.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Actuator Profile | Extended |
Case Material | Polyester |
Actuator Material | Thermoplastic |
Actuator Force | 50 – 400g, 1.77 – 14.12oz |
Actuator Color | Black |
Number of Actuators | Single |
Tactile | No |
Snap Action | Without |
Ganged | No |
Configuration (Pole-Throw) | Single Pole - Double Throw |
ESD Grounding Terminal | Without |
Operating Function | Momentary |
Support Bracket | Without |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Button Width | 2.54mm, .1in |
Actuator Length | 3.85mm, .152in |
Voltage Rating | 20VDC |
Process Sealed | No |
Low Profile | No |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Bulk |
Dust Proof | No |
Actuator Style | Round |
Product Type | Switch |
Switch Type | Pushbutton |
Illuminated | No |
Termination Type | Printed Circuit |
Temperature Rating | High |
Pushbutton Switches Switch Pushbutton |Amp Te Connectivity 1825096-7 | Newark Electronics |
Pushbutton Switches SWITCH PUSHBUTTON | Rapid Electronics |
TE Connectivity - AMP Push Button Switch TPA11FGPC004 | Distrelec |
PUSH BUTTON AND KEYBOARD SWITCHES | Farnell |
TPA11FGPC004 | Heilind Electronics |
Switch Push Button N.C. SPDT Round Plunger 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
Special Order: TPA11FGPC004 Configuration (Pole-Throw): Single Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Illuminated: Without Single Pole - Double Throw Switch Extended | Pushbutton Switch | Part Number: 1825096-7 | Internal Number: 1825096-7 | Alias Number: TPA11FGPC004 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1825096-7?
Additional datasheets, footprints and schematics for 1825096-7 are listed on our Part Details page. You can also find images and similar parts to 1825096-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825096-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825096-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825096-7 fall under?
The 1825096-7 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825096-7 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825096-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825096-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825096-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825096-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825096-7 often in real-time on the comparison pages.
What if I can't find stock of 1825096-7?
You can fill out our help required form which you can use to request a quote for 1825096-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.