Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TP11CGRA004 |
Prices starting from US$2.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.15
|
303
in stock
|
Buy Now | |
TE Store
from US$6.15
|
928
in stock
|
Buy Now | |
Newark Electronics
from US$4.71
|
461
in stock
|
Buy Now | |
element14
from US$5.10
|
461
in stock
|
Buy Now | |
Farnell
from US$5.84
|
461
in stock
|
Buy Now | |
Future Electronics
from US$2.37
|
10
in stock
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
Sager
from US$2.21
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Profile | Flush |
---|---|
Actuator Material | Thermoplastic |
Case Material | Thermoplastic (LCP) |
Seal Type | Terminal Seal (Epoxy) |
Actuator Force | 50 – 400g, 1.77 – 14.12oz |
Actuator Color | Black |
Support Bracket | Without |
Snap Action | Without |
Ganged | No |
Operating Function | Off (On) |
Number of Actuators | Single |
Tactile | Yes |
ESD Grounding Terminal | Without |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Switch Contact Plating Material | Gold |
Contact Base Material | Copper Alloy |
Actuator Length | .129in, 3.27mm |
Button Width | .15in, 3.81mm |
Voltage Rating | 20VDC |
Process Sealed | Yes |
Low Profile | No |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
Packaging Method | Bulk |
Product Type | Switch |
Actuator Style | Rectangular |
Dust Proof | No |
Switch Type | Pushbutton |
Illuminated | No |
Termination Type | Printed Circuit |
Temperature Rating | Standard |
TP11CGRA004 Configuration (Pole-Throw): Single Pole - Single Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Flush Bushing Style: Unthreaded Single Pole - Single Throw Switch Flush | Pushbutton Switch | Part Number: 1825095-3 | Internal Number: 1825095-3 | Alias Number: TP11CGRA004 | TE Connectivity | TE Store |
Pb Switch, Spst, 0.4Va, 20Vac, Tht Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825095-3 | Newark Electronics |
PB SWITCH, SPST, 0.4VA, 20VAC, THT | element14 |
Pushbutton sw,PCB,SPST,sq button,r/a mnt | RS |
TP Series Black SPST Right Angle Rectangular Off Momentary Pushbutton Switch | Future Electronics |
Switch Tactile OFF (ON) SPST Rectangular Button PC Pins 0.4VA 3.92N Thru-Hole Loose Piece | Avnet America |
Pushbutton Switches SWITCH PUSHBUTTON | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1825095-3?
Additional datasheets, footprints and schematics for 1825095-3 are listed on our Part Details page. You can also find images and similar parts to 1825095-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825095-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825095-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825095-3 fall under?
The 1825095-3 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825095-3 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825095-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825095-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825095-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 1825095-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825095-3 often in real-time on the comparison pages.
What if I can't find stock of 1825095-3?
You can fill out our help required form which you can use to request a quote for 1825095-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.