Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TP11FGPC004 |
Prices starting from US$4.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.78
|
3
in stock
|
Buy Now | |
TE Store
from US$11.21
|
154
in stock
|
Buy Now | |
Chip One Stop
from US$6.36
|
3
in stock
|
Buy Now | |
Future Electronics
from US$5.39
|
-
|
Buy Now | |
Avnet America
from US$4.59
|
-
|
Buy Now | |
RS Americas
from US$5.71
|
-
|
Buy Now | |
Distrelec
from US$7.92
|
-
|
Buy Now | |
Sager
from US$4.08
|
-
|
Buy Now |
Actuator Force | 1.77 – 14.12oz, 50 – 400g |
---|---|
Actuator Profile | Extended |
Actuator Material | Thermoplastic |
Case Material | Polyester |
Seal Type | Terminal Seal (Epoxy) |
Actuator Color | Black |
Tactile | No |
Operating Function | Momentary |
Support Bracket | Without |
Configuration (Pole-Throw) | Single Pole - Double Throw |
ESD Grounding Terminal | Without |
Snap Action | Without |
Number of Actuators | Single |
Ganged | No |
Switch Contact Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Actuator Length | .129in, 3.276mm |
Button Width | .15in, 3.81mm |
Voltage Rating | 20VDC |
Low Profile | No |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Bulk |
Illuminated | No |
Dust Proof | No |
Switch Type | Pushbutton |
Actuator Style | Square |
Product Type | Switch |
Termination Type | Printed Circuit |
Temperature Rating | High |
TP11FGPC004 Configuration (Pole-Throw): Single Pole - Double Throw Push Button Switch Product Type: Switch Number of Actuators: Single Actuator Profile: Extended Bushing Style: Unthreaded Single Pole - Double Throw Switch Extended | Pushbutton Switch | Part Number: 1825095-6 | Internal Number: 1825095-6 | Alias Number: TP11FGPC004 | TE Connectivity | TE Store |
Pushbutton Switches Switch Pushbutton |Amp Te Connectivity 1825095-6 | Newark Electronics |
TP Series SPDT 20 V 0.4 A Rectangular Cap Through Hole Pushbutton Switch | Future Electronics |
Switch Push Button ON Mom SPDT Rectangular Button 20VAC 20VDC 0.4VA Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
Switch, Tp11Fgpc004 | TE Connectivity 1825095-6 | RS Americas |
TE Connectivity - AMP Push Button Switch TP11FGPC004 | Distrelec |
Pushbutton Switches SWITCH PUSHBUTTON | Sager |
Where can I find additional details, specifications and documents for a 1825095-6?
Additional datasheets, footprints and schematics for 1825095-6 are listed on our Part Details page. You can also find images and similar parts to 1825095-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825095-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825095-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825095-6 fall under?
The 1825095-6 is listed under Relays, Contactors & Switches > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825095-6 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825095-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825095-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825095-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 1825095-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825095-6 often in real-time on the comparison pages.
What if I can't find stock of 1825095-6?
You can fill out our help required form which you can use to request a quote for 1825095-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.