1825093-2 IC Sockets by TE Connectivity

DIP SOCKET, 8 POSITION, THROUGH HOLE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

No. of Contacts 8Contacts
Connector Type DIP Socket
Pitch Spacing 2.54mm
Row Pitch 7.62mm
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
RoHS Compliant Yes

Alternative Descriptions

Dip Socket, 8 Position, Through Hole | Newark Electronics
08P DIP SOK CB .300 CL 15AU-SN | Power and Signal Group
IC & Component Socket, 8 Contacts, DIP Socket, 2.54 mm, 7.62 mm, Phosphor Bronze | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1825093-2?

Additional datasheets, footprints and schematics for 1825093-2 are listed on our Part Details page. You can also find images and similar parts to 1825093-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1825093-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825093-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1825093-2 fall under?

The 1825093-2 is listed under Connectors > IC Sockets.

Can I view similar or alternative parts?

You can view similar parts to 1825093-2 when available in the IC Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1825093-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1825093-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1825093-2 have stock available?

Authorised distributors including Newark Electronics, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1825093-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1825093-2 often in real-time on the comparison pages.

What if I can't find stock of 1825093-2?

You can fill out our help required form which you can use to request a quote for 1825093-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay