Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | C22204 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
TE Store
from US$0.98
|
510
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Sager
from US$0.27
|
-
|
Buy Now |
Color | Red |
---|---|
Cap Color | Red |
Cap Height | .315in, 8.001mm |
Cap Diameter | .402in |
For Use With | Green Series Push Button Switches |
Comment | See Drawings 1805040 and 1805041 for switches. |
Style | Round |
Product Type | Accessory |
Accessory Type | Pushbutton Switch Boot Seal |
C22204 CAP RED Switch Accessory Type: Pushbutton Switch Boot Seal Product Shape: Round Primary Product Color: Red Pushbutton Switch Boot Seal Round Red | Switch Seal & Accessories | Part Number: 1825068-2 | Internal Number: 1825068-2 | Alias Number: C22204 | TE Connectivity | TE Store |
Pushbutton Switch Boot Seal, Red Rohs Compliant: Yes |Alcoswitch Te Connectivity 1825068-2 | Newark Electronics |
Green Series, Red Pushbutton Cap | Future Electronics |
Switch Access Push Button Switch Boot Seal | Avnet America |
C22204 CAP RED | TE Connectivity 1825068-2 | RS Americas |
PUSHBUTTON SWITCH BOOT SEAL, RED | element14 |
Switch Bezels / Switch Caps RED C-22 | Sager |
Where can I find additional details, specifications and documents for a 1825068-2?
Additional datasheets, footprints and schematics for 1825068-2 are listed on our Part Details page. You can also find images and similar parts to 1825068-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825068-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825068-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825068-2 fall under?
The 1825068-2 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1825068-2 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825068-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825068-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825068-2 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1825068-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825068-2 often in real-time on the comparison pages.
What if I can't find stock of 1825068-2?
You can fill out our help required form which you can use to request a quote for 1825068-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.