Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | C22004 |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
No stock
|
Buy Now | |
TTI Europe
from US$0.32
|
6,000
in stock
|
Buy Now | |
TE Store
from US$1.05
|
5,299
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
2,993
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
1,850
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
1,391
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
463
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
14
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
14
in stock
|
Buy Now | |
Boersig
from US$0.35
|
-
|
Buy Now | |
Sager
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cap Color | Black |
---|---|
Color | Black |
Cap Diameter | .402in |
Cap Height | .315in, 8.001mm |
For Use With | Green Series Push Button Switches |
Comment | See Drawings 1805040 and 1805041 for switches. |
Packaging Method | Box & Carton |
Product Type | Accessory |
Style | Round |
Accessory Type | Pushbutton Switch Boot Seal |
PB SW ACCESSORIES | TTI Europe |
C22004 CAP BLACK Switch Accessory Type: Pushbutton Switch Boot Seal Product Shape: Round Primary Product Color: Black Pushbutton Switch Boot Seal Round Black | Switch Seal & Accessories | Part Number: 1825068-1 | Internal Number: 1825068-1 | Alias Number: C22004 | TE Connectivity | TE Store |
Switch, C22004 Cap Black | TE Connectivity 1825068-1 | RS Americas |
C22004 CAP BLACK | Heilind Electronics |
Switch Bezels/Switch Caps RND SNAP FIT PUSH BT | Rapid Electronics |
Accessory Type:Pushbutton Switch Boot | Newark Electronics |
Switch Bezels / Switch Caps RND SNAP FIT PUSH BT BLACK CAP | Sager |
Where can I find additional details, specifications and documents for a 1825068-1?
Additional datasheets, footprints and schematics for 1825068-1 are listed on our Part Details page. You can also find images and similar parts to 1825068-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825068-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825068-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825068-1 fall under?
The 1825068-1 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1825068-1 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825068-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825068-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825068-1 have stock available?
Authorised distributors including TTI Europe, TE Store, RS Americas, Chip One Stop and Heilind Electronics have stock available or on a lead time for 1825068-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825068-1 often in real-time on the comparison pages.
What if I can't find stock of 1825068-1?
You can fill out our help required form which you can use to request a quote for 1825068-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.