Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF02SAT04 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.85
|
27,864
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
27,864
in stock
|
Buy Now | |
Rapid Electronics
from US$0.86
|
27,864
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
27,864
in stock
|
Buy Now | |
Farnell
from US$1.84
|
22,320
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Sager
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Seal Type | Tape |
Number of Positions | 2 |
Number of Switches | 2 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Auto-Insertable | Yes |
Solder Tail Contact Plating | Nickel |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Mating Area Plating Material | Gold Flash |
Height | 3.5mm, .138in |
Length | .278in, 7.06mm |
Voltage Rating | 5VDC |
Housing Color | Black |
Centerline | .1in, 2.54mm |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 60 |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Flush |
Sealed | Yes |
Termination Style | Inside L |
Operating Temperature Range | -30 – 85°C |
Dip Switches/Sip Switches Adf02Sat04=Dip Sw |Amp Te Connectivity 1825059-3 | Newark Electronics |
DIP Switches/SIP Switches FLUSH 100mA DIP | Rapid Electronics |
TE Connectivity - AMP Slide Dip Switch 2 Switch SPST Latched | Distrelec |
SIPDIP SWITCHES | Farnell |
Switch DIP OFF ON SPST 2 Flush Slide 0.1A 24VDC J-Bend 2.54mm SMD Package | Avnet America |
Switch, Adf02Sat04=Dip Switch, ,Flush, Smt-Jl | TE Connectivity 1825059-3 | RS Americas |
DIP Switches / SIP Switches FLUSH 100mA DIP | Sager |
Where can I find additional details, specifications and documents for a 1825059-3?
Additional datasheets, footprints and schematics for 1825059-3 are listed on our Part Details page. You can also find images and similar parts to 1825059-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825059-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825059-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825059-3 fall under?
The 1825059-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825059-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825059-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825059-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825059-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825059-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825059-3 often in real-time on the comparison pages.
What if I can't find stock of 1825059-3?
You can fill out our help required form which you can use to request a quote for 1825059-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.