Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADE0804 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.45
|
107,968
in stock
|
Buy Now | |
TE Store
from US$2.19
|
86,225
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
43,980
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
28,484
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
8,380
in stock
|
Buy Now | |
Chip One Stop
from US$0.69
|
1,188
in stock
|
Buy Now | |
Distrelec
from US$1.21
|
1,161
in stock
|
Buy Now | |
Heilind Electronics
from US$1.03
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.03
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
140,380
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.94
|
-
|
Buy Now | |
Boersig
from US$0.94
|
-
|
Buy Now | |
Sager
from US$0.64
|
-
|
Buy Now | |
Farnell
from US$1.04
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 8 |
Number of Switches | 8 |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Mating Area Plating Material | Gold Flash |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Auto-Insertable | Yes |
Height | 3.5mm, .138in |
Length | .878in, 22.3mm |
Voltage Rating | 5VDC |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 20 |
Packaging Method | Tube |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Extended |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
AD Series 8 Position SPST Extended NonSealed 2.54mm Pitch ThroughHole DIP Switch | Future Electronics |
ADE0804=DIP SWITCH,EXT,THRU/HL Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 8 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825057-7 | Internal Number: 1825057-7 | Alias Number: ADE0804 | TE Connectivity | TE Store |
DIP SW SPST 8P 0.025A 24V | TTI Europe |
Switch DIP OFF ON SPST 8 Extended Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
TE 1825057-7 ADE DIP Switch Through Hole Gold 8P Black | Rapid Electronics |
TE Connectivity Switch DIP Through Hole 2.54mm SPST | Distrelec |
ADE0804=DIP SWITCH,EXT,THRU/HL | Heilind Electronics |
No. Of Circuits:8Circuits | Newark Electronics |
Switch, Ade0804=Dip Switch, itch, Ext, Thru/Hl | TE Connectivity 1825057-7 | RS Americas |
DIP Switches / SIP Switches SPST 8POS EXT SLIDE T/H DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825057-7?
Additional datasheets, footprints and schematics for 1825057-7 are listed on our Part Details page. You can also find images and similar parts to 1825057-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825057-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825057-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825057-7 fall under?
The 1825057-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825057-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825057-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825057-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825057-7 have stock available?
Authorised distributors including Future Electronics, TE Store, TTI Europe, Avnet America and Rapid Electronics have stock available or on a lead time for 1825057-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825057-7 often in real-time on the comparison pages.
What if I can't find stock of 1825057-7?
You can fill out our help required form which you can use to request a quote for 1825057-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.