Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADE0404 |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$1.66
|
33,049
in stock
|
Buy Now | |
TTI Europe
from US$0.47
|
29,225
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
22,693
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
12,077
in stock
|
Buy Now | |
Sager
from US$0.53
|
6,600
in stock
|
Buy Now | |
RS Americas
from US$0.72
|
5,964
in stock
|
Buy Now | |
Rapid Electronics
from US$0.94
|
3,275
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
600
in stock
|
Buy Now | |
Farnell
from US$1.45
|
490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.63
|
155
in stock
|
Buy Now | |
Avnet Abacus
-
|
99,225
in stock
|
Buy Now | |
Avnet Asia
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.72
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 4 |
Number of Positions | 4 |
Contact Mating Area Plating Material | Gold Flash |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Auto-Insertable | Yes |
Length | 12.14mm, .477in |
Height | 3.5mm, .138in |
Voltage Rating | 5VDC |
Centerline | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 35 |
Packaging Method | Tube |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Extended |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
ADE0404=DIP SWITCH,EXT,THRU/HL Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 4 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825057-3 | Internal Number: 1825057-3 | Alias Number: ADE0404 | TE Connectivity | TE Store |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
AD Series 4 Pos SPST Extended Slide NonSealed 2.54mm Pitch ThroughHol DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 4 Extended Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
DIP Switches / SIP Switches SWITCH DIP SWITCH | Sager |
Switches, DIP, Gold Flash, Black Housing, Polyphenylene Sulfide, Alcoswitch | TE Connectivity 1825057-3 | RS Americas |
TE 1825057-3 ADE DIP Switch Through Hole Gold 4P Black | Rapid Electronics |
SIPDIP SWITCHES | Farnell |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1825057-3?
Additional datasheets, footprints and schematics for 1825057-3 are listed on our Part Details page. You can also find images and similar parts to 1825057-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825057-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825057-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825057-3 fall under?
The 1825057-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825057-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825057-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825057-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825057-3 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Avnet America and Sager have stock available or on a lead time for 1825057-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825057-3 often in real-time on the comparison pages.
What if I can't find stock of 1825057-3?
You can fill out our help required form which you can use to request a quote for 1825057-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.