Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FSMRA1JH |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
447
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
71,154
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
71,154
in stock
|
Buy Now | |
TE Store
from US$0.23
|
64,798
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
54,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
42,400
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
4,935
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
1,035
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
681
in stock
|
Buy Now | |
element14
from US$0.12
|
447
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Actuator Profile | Extended |
---|---|
Case Color | Black |
Actuator Force | 5.648oz, 160g |
Bushing Style | Unthreaded |
Actuator Material | PBT |
Case Material | Nylon |
Body Style | Right Angle |
Actuator Color | Natural |
Support Bracket | With |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
ESD Grounding Terminal | Without |
Ganged | With |
Tactile | Yes |
Snap Action | Without |
Tactile Feel | With |
Operating Function | NO |
Contact Base Material | Copper Alloy |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Switch Height | 7mm, .276in |
Actuator Length | .56mm, .022in |
Button Width | 3.5mm, .138in |
Low Profile | With |
Process Sealed | No |
Mounting Type | Through Hole |
Mounting Angle | With |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | With |
Leg Style | Kinked |
Actuator Style | Round |
Product Type | Switch |
Dust Proof | No |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Product Range:Fsmraj Series | Newark Electronics |
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 1.57N Thru-Hole Loose Piece | Avnet America |
FSMRA1JH04=R/A,TACT PB SW,160G Actuator Style: Round Operating Function: NO Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: With Round Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: 1825027-2 | Internal Number: 1825027-2 | Alias Number: FSMRA1JH | TE Connectivity | TE Store |
TACT SW SPST-NO 0.05A 24VDC | TTI Europe |
Alcoswitch Series SPST-NO 24V 160 g PCB Through Hole Tactile Switch | Future Electronics |
Switch, Fsmra1Jh04=R/A, Tact Pb Sw,160G | TE Connectivity 1825027-2 | RS Americas |
Tactile Switches SPST OFF(ON) R/A T/H TACT SWITCH | Rapid Electronics |
TE Connectivity FSMRA1JH04 R/A TACT PB SW 160G Pushbutto | Distrelec |
Microswitch TACT | Transfer Multisort Elektronik |
TACTILE SWITCH, ROUND, 160GF, TH | element14 |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1825027-2?
Additional datasheets, footprints and schematics for 1825027-2 are listed on our Part Details page. You can also find images and similar parts to 1825027-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825027-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825027-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825027-2 fall under?
The 1825027-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825027-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825027-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825027-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825027-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, TTI Europe and Future Electronics have stock available or on a lead time for 1825027-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825027-2 often in real-time on the comparison pages.
What if I can't find stock of 1825027-2?
You can fill out our help required form which you can use to request a quote for 1825027-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.