Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | TSD21DDGPC04 |
Actuator Travel | .12in, 3.05mm |
---|---|
Actuator Color | Black |
Actuator Material | Polyester |
Number of Positions | 2 |
Terminals Connected | 1-2, 4-5 |
Operating Function | On None On |
Number of Actuators | Dual |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Copper |
Switch Contact Plating Material | Gold |
Width | 9.14mm, .36in |
Length | 10.2mm, .402in |
PCB Tail Length | .13in, 3.3mm |
Actuator Length | 2.79mm, .1098in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Extended |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Switch Type | Slide |
Product Type | Switch |
Threaded Case | Without |
Terminal Configuration | Standard |
Actuator Style | Dual Flash, Top |
Termination Type | PC |
TSD21DDGPC04=SLIDE SWITCH | TE Connectivity 1825015-1 | RS Americas |
Tsd21Ddgpc04=Slide Switch |Amp Te Connectivity 1825015-1 | Newark Electronics |
Switch Slide ON None ON SPDT Extended Top Slide 20VAC 20VDC 0.4VA PC Pins Thru-Hole Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 1825015-1?
Additional datasheets, footprints and schematics for 1825015-1 are listed on our Part Details page. You can also find images and similar parts to 1825015-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825015-1 fall under?
The 1825015-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825015-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825015-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825015-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825015-1 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1825015-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825015-1 often in real-time on the comparison pages.
What if I can't find stock of 1825015-1?
You can fill out our help required form which you can use to request a quote for 1825015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.