Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASF22L04 |
Prices starting from US$4.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.16
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$8.43
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$8.31
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$8.98
|
35
in stock
|
Buy Now | |
Avnet America
from US$5.20
|
-
|
Buy Now | |
RS Americas
from US$5.61
|
-
|
Buy Now | |
Boersig
from US$5.82
|
-
|
Buy Now | |
TE Store
from US$11.11
|
-
|
Buy Now | |
Sager
from US$4.67
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Material | Nylon |
---|---|
Actuator Travel | 2.79mm, .11in |
Actuator Color | Natural |
Number of Positions | 2 |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Number of Actuators | Single |
Switch Contact Plating Material | Silver |
Contact Current Rating | .3A |
Contact Base Material | Copper Alloy |
Actuator Length | .025in, .635mm |
Width | 7.35mm, .2894in |
Length | .4in, 10.16mm |
PCB Tail Length | 4.06mm, .16in |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Packaging Method | Tube |
Grade | Telecom |
Product Type | Switch |
Terminal Configuration | Standard |
Switch Style | Auto-Insertable |
Switch Type | Slide |
Actuator Style | Flush, Top |
Threaded Case | Without |
Termination Type | PC |
Slide Switches Dpdt Autoslide Switch |Amp Te Connectivity 1825011-7 | Newark Electronics |
Slide Switches DPDT AUTOSLIDE SWITCH | Rapid Electronics |
TE Connectivity ASF22L04 DPDT AUTOSLIDE Slide Switch DPD | Distrelec |
Switch Slide DPDT Flush Slide 0.3A 115VAC Gull Wing SMD Tube | Avnet America |
Switch, Asf22L04=Dpdt Autoslide | TE Connectivity 1825011-7 | RS Americas |
Special Order: ASF22L04=DPDT AUTOSLIDE Configuration (Pole-Throw): Double Pole - Double Throw Product Orientation: Vertical Contact Base Material: Copper Alloy Number of Actuators: Single Number of Positions: 2 Double Pole - Double Throw Vertical Copper Alloy Single | Slide Switch | Part Number: 1825011-7 | Internal Number: 1825011-7 | Alias Number: ASF22L04 | TE Connectivity | TE Store |
Slide Switches ASF22L04 | Sager |
Where can I find additional details, specifications and documents for a 1825011-7?
Additional datasheets, footprints and schematics for 1825011-7 are listed on our Part Details page. You can also find images and similar parts to 1825011-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825011-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825011-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825011-7 fall under?
The 1825011-7 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825011-7 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825011-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825011-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825011-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1825011-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825011-7 often in real-time on the comparison pages.
What if I can't find stock of 1825011-7?
You can fill out our help required form which you can use to request a quote for 1825011-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.