Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DRM16RA04 |
Prices starting from US$3.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.31
|
6,871
in stock
|
Buy Now | |
Newark Electronics
from US$6.82
|
6,871
in stock
|
Buy Now | |
Rapid Electronics
from US$5.16
|
6,871
in stock
|
Buy Now | |
Chip One Stop
from US$3.97
|
6,871
in stock
|
Buy Now | |
TE Store
from US$12.44
|
360
in stock
|
Buy Now | |
Future Electronics
from US$5.01
|
-
|
Buy Now | |
Avnet America
from US$4.88
|
-
|
Buy Now | |
RS Americas
from US$5.80
|
-
|
Buy Now | |
Boersig
from US$5.32
|
-
|
Buy Now | |
Sager
from US$5.17
|
-
|
Buy Now | |
Farnell
from US$6.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Switches | 16 |
---|---|
Number of Positions | 16 |
Solder Tail Contact Plating | Gold Flash over Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
Voltage Rating | 20VAC, 20VDC |
Centerline | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
Packaging Method | Tube |
Switch Style | Rotary |
Actuator Style | Mini-Plastic Shaft |
Illuminated | No |
Product Type | Switch |
Code Type | Hexadecimal |
Switch Type | Rotary DIP |
Removable Tape Seal | Without |
Sealed | No |
Termination Style | Printed Circuit Board |
Oil-Tight | No |
Coded Rotary Switches Sw Dip Mini Shaft 16Pos T/H |Amp Te Connectivity 1825008-8 | Newark Electronics |
Coded Rotary Switches SW DIP MINI SHAFT 16POS T/H | Rapid Electronics |
TE Connectivity - AMP Rotary Coded Switch 16 POSs | Distrelec |
DRM16RA04=Rot Dip,R/A Number of Positions: 16 Actuator Style: Mini-Plastic Shaft Rotary Switch Type: Rotary DIP Number of Switches: 16 Case Material: Thermoplastic Sealed And Unsealed Rotary Switch | 16 Mini-Plastic Shaft Rotary DIP | Part Number: 1825008-8 | Internal Number: 1825008-8 | Alias Number: DRM16RA04 | Thermoplastic | TE Connectivity | TE Store |
Switch DIP SP16T 16 Shaft 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Drm16Ra04=Rot DIP, R/A | TE Connectivity 1825008-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1825008-8?
Additional datasheets, footprints and schematics for 1825008-8 are listed on our Part Details page. You can also find images and similar parts to 1825008-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825008-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825008-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825008-8 fall under?
The 1825008-8 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825008-8 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825008-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825008-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825008-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1825008-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825008-8 often in real-time on the comparison pages.
What if I can't find stock of 1825008-8?
You can fill out our help required form which you can use to request a quote for 1825008-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.