Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDS0404 |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
66
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
1,451
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
1,451
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
1,451
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
1,451
in stock
|
Buy Now | |
Farnell
from US$1.98
|
640
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
-
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
RS Americas
from US$2.45
|
-
|
Buy Now | |
Boersig
from US$1.71
|
-
|
Buy Now | |
TTI Europe
from US$1.23
|
-
|
Buy Now | |
Sager
from US$1.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Positions | 4 |
Number of Switches | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Copper Alloy |
Auto-Insertable | Yes |
Contact Current Rating | .1A |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 10µin |
Length | .394in, 10.01mm |
Height | 2.7mm, .106in |
Voltage Rating | 50VDC |
Centerline | .1in, 2.54mm |
Low Profile | Yes |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 40 |
Packaging Method | Tube |
Sealed | Yes |
Product Type | Switch |
Switch Type | DIP |
Actuator Style | Slide |
Termination Post Length | .169in, 4.3mm |
Operating Temperature Range | -30 – 85°C |
Dip Switches/Sip Switches Low Profile 4 Pos |Amp Te Connectivity 1825006-5 | Newark Electronics |
DIP Switches/SIP Switches LOW PROFILE 4 POS | Rapid Electronics |
TE Connectivity GDS0404 DIP SW SLIDE THRU/HL Slide Dip S | Distrelec |
SIPDIP SWITCHES | Farnell |
DIP switch,PCB,SPST,4 positions,slide | RS |
Switch DIP OFF ON SPST 4 Flush Slide 0.025A 24VDC PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Gds0404=Dip Switch, ,Slide, Thru/Hl | TE Connectivity 1825006-5 | RS Americas |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches LOW PROFILE 4 POS | Sager |
Where can I find additional details, specifications and documents for a 1825006-5?
Additional datasheets, footprints and schematics for 1825006-5 are listed on our Part Details page. You can also find images and similar parts to 1825006-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825006-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825006-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825006-5 fall under?
The 1825006-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825006-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825006-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825006-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825006-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825006-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825006-5 often in real-time on the comparison pages.
What if I can't find stock of 1825006-5?
You can fill out our help required form which you can use to request a quote for 1825006-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.