Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF0504 |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
24,783
in stock
|
Buy Now | |
Rapid Electronics
from US$0.81
|
24,783
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
24,783
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
24,783
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.28
|
-
|
Buy Now | |
Boersig
from US$0.83
|
-
|
Buy Now | |
Sager
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 5 |
Number of Positions | 5 |
Auto-Insertable | Yes |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating | 1A |
Solder Tail Contact Plating | Gold over Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Length | .577in, 14.7mm |
Height | .138in, 4mm |
Voltage Rating | 5VDC |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 30 |
Packaging Method | Tube |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Flush |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
Dip Sw/Sip Sw Switch Dip Spst Flush Act 5Pos |Amp Te Connectivity 1825002-7 | Newark Electronics |
DIP SW/SIP SW SWITCH DIP SPST FLUSH ACT 5POS | Rapid Electronics |
TE Connectivity ADF0504 DIP SWT FLUSH THRU/HL Slide Dip | Distrelec |
SIPDIP SWITCHES | Farnell |
Switch DIP OFF ON SPST 5 Flush Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Adf0504=Dip Switch, t, Flush, Thru/Hl | TE Connectivity 1825002-7 | RS Americas |
DIP Switches / SIP Switches SWITCH DIP SPST FLUSH ACT 5POS | Sager |
Where can I find additional details, specifications and documents for a 1825002-7?
Additional datasheets, footprints and schematics for 1825002-7 are listed on our Part Details page. You can also find images and similar parts to 1825002-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825002-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825002-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825002-7 fall under?
The 1825002-7 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825002-7 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825002-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825002-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825002-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825002-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825002-7 often in real-time on the comparison pages.
What if I can't find stock of 1825002-7?
You can fill out our help required form which you can use to request a quote for 1825002-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.