Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF04T04 |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.91
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$1.56
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
Distrelec
from US$1.45
|
-
|
Buy Now | |
TE Store
from US$1.64
|
-
|
Buy Now | |
Sager
from US$0.63
|
-
|
Buy Now | |
Farnell
from US$2.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Seal Type | Tape |
Number of Positions | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 4 |
Solder Tail Contact Plating | Gold over Nickel |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating | 1A |
Auto-Insertable | Yes |
Length | 12.14mm, .477in |
Height | 4mm, .138in |
Voltage Rating | 5VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Tube |
Packaging Quantity | 35 |
Sealed | Yes |
Actuator Style | Flush, Slide |
Product Type | Switch |
Switch Type | DIP |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
DIP switch,PCB,SPST,4 pos,flush slide | RS |
Dip Sw/Sip Sw Switch Dip Flush 4Pos Thru Hole |Amp Te Connectivity 1825002-6 | Newark Electronics |
DIP SW/SIP SW SWITCH DIP FLUSH 4POS THRU HOLE | Rapid Electronics |
Switch DIP ON OFF SPST 4 Recessed Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Switch, Adf04T04=Dip Switch, t, Flush, Thru/Hl | TE Connectivity 1825002-6 | RS Americas |
TE Connectivity - AMP Slide Dip Switch 4 Switch SPST Latched | Distrelec |
Special Order: ADF04T04=DIP SWT,FLUSH,THRU/HL Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 4 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825002-6 | Internal Number: 1825002-6 | Alias Number: ADF04T04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches SWITCH DIP FLUSH 4POS THRU HOLE | Sager |
Where can I find additional details, specifications and documents for a 1825002-6?
Additional datasheets, footprints and schematics for 1825002-6 are listed on our Part Details page. You can also find images and similar parts to 1825002-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825002-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825002-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825002-6 fall under?
The 1825002-6 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825002-6 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825002-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825002-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825002-6 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1825002-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825002-6 often in real-time on the comparison pages.
What if I can't find stock of 1825002-6?
You can fill out our help required form which you can use to request a quote for 1825002-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.