Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Counter Measuring Functions | Data Hold, Frequency, Period, Ratio, Remote Self Test, Start-Stop, Time Interval, Totalise |
---|---|
Test Frequency Range | 0.1Hz to 2.4GHz |
No. of Digits / Alpha | 9 |
RoHS Compliant | Yes |
Freq Counter Cal W/D, 2.4Ghz, 9 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a 1823A CAL D?
Additional datasheets, footprints and schematics for 1823A CAL D are listed on our Part Details page. You can also find images and similar parts to 1823A CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1823A CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1823A CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1823A CAL D fall under?
The 1823A CAL D is listed under Test & Measurement > Signal Generators & Counters > Frequency Counters.
Can I view similar or alternative parts?
You can view similar parts to 1823A CAL D when available in the Frequency Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1823A CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the 1823A CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1823A CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1823A CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1823A CAL D often in real-time on the comparison pages.
What if I can't find stock of 1823A CAL D?
You can fill out our help required form which you can use to request a quote for 1823A CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.