Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Counter Measuring Functions | Data Hold, Frequency, Period, Ratio, Remote Self Test, Start-Stop, Time Interval, Totalise |
---|---|
Test Frequency Range | 0.1Hz to 2.4GHz |
Sensitivity | 60mVrms |
RoHS Compliant | Yes |
Cal Frequency Counter, 2.4Ghz, 9 Digit | Newark Electronics |
Where can I find additional details, specifications and documents for a 1823A CAL?
Additional datasheets, footprints and schematics for 1823A CAL are listed on our Part Details page. You can also find images and similar parts to 1823A CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1823A CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1823A CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1823A CAL fall under?
The 1823A CAL is listed under Test & Measurement > Signal Generators & Counters > Frequency Counters.
Can I view similar or alternative parts?
You can view similar parts to 1823A CAL when available in the Frequency Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1823A CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 1823A CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1823A CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1823A CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1823A CAL often in real-time on the comparison pages.
What if I can't find stock of 1823A CAL?
You can fill out our help required form which you can use to request a quote for 1823A CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.