Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 32Contacts |
---|---|
Connector Type | PLCC Socket |
Pitch Spacing | 2.54mm |
Product Range | - |
Row Pitch | 2.54mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
Approval Bodies | UL |
Connector Mounting Orientation | PC Board |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
External Depth | 8.25mm |
External Length / Height | 20.54mm |
External Width | 20.54mm |
Flammability Rating | UL94V-0 |
Insulator Material | PET (Polyester) |
Lead Spacing | 2.54mm |
Operating Temperature Max | 170°C |
Operating Temperature Min | -55°C |
Pin Format | Through Hole Mounting |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 32Contacts |
---|---|
Connector Type | PLCC Socket |
Pitch Spacing | 2.54mm |
Row Pitch | 13.94mm |
Contact Material | Phosphor Bronze |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
SOCKET IC, PLCC, 32WAY | element14 |
Plcc Socket, 32 Position, Through Hole | Newark Electronics |
Conn PLCC Socket SKT 32 POS 2.54mm Solder ST Thru-Hole Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-822473-3?
Additional datasheets, footprints and schematics for 1-822473-3 are listed on our Part Details page. You can also find images and similar parts to 1-822473-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-822473-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-822473-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-822473-3 fall under?
The 1-822473-3 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-822473-3 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-822473-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-822473-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-822473-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 1-822473-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-822473-3 often in real-time on the comparison pages.
What if I can't find stock of 1-822473-3?
You can fill out our help required form which you can use to request a quote for 1-822473-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.