1821 Light Bulbs & Tubes by EiKO

#1821 Miniature Screw Bulb - T-31/4 Type - 28.0V .17A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for RS
RS
from US$20.42
35
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.92
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.64
290
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.63
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Light Source Incandescent
Lamp Base Type Miniature Screw
Input Power -
Input Voltage 28V
Product Range -


1821 Lamps & Tubes by Unknown

LAMP, INCANDESCENT, MINI SCREW, 28V, 4.76W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 28V
Lamp Base Type Miniature Screw
Bulb Size T-3 1/4
MSCP 3.4
Average Bulb Life 500h
Power Rating 4.76W
RoHS Compliant Yes

Alternative Descriptions

Lamp, Incandescent, Mini Screw, 28V, 4.76W | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1821?

Additional datasheets, footprints and schematics for 1821 are listed on our Part Details page. You can also find images and similar parts to 1821 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1821 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1821 fall under?

The 1821 is listed under Electrical & Lighting > Light Bulbs & Tubes > Speciality Bulbs.

Can I view similar or alternative parts?

You can view similar parts to 1821 when available in the Speciality Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1821 you can contact the distributor directly for product support, shipping queries etc.

Is the 1821 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1821 have stock available?

Authorised distributors including RS Americas, Newark Electronics, RS, Future Electronics and Relay Specialties have stock available or on a lead time for 1821.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1821 often in real-time on the comparison pages.

What if I can't find stock of 1821?

You can fill out our help required form which you can use to request a quote for 1821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay