Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.17
|
1,408
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
1,408
in stock
|
Buy Now | |
element14
from US$2.09
|
1,408
in stock
|
Buy Now | |
Electro Enterprises
from US$1.80
|
134
in stock
|
Buy Now | |
RS Americas
from US$2.86
|
-
|
Buy Now | |
TTI Europe
from US$2.11
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Contact Gender | Socket |
---|---|
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
For Use With | AMP Circular Connectors |
Contact Plating | Gold Plated |
RoHS Compliant | Yes |
Cir Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
Circular Connector, 182-0862-22 | TE Connectivity 182-0862-22 | RS Americas |
SKT CONTACT SZ 22 | TTI Europe |
Connector Contact Socket 22 Contact Size Gold Plating | Avnet America |
Where can I find additional details, specifications and documents for a 182-0862-22?
Additional datasheets, footprints and schematics for 182-0862-22 are listed on our Part Details page. You can also find images and similar parts to 182-0862-22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182-0862-22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182-0862-22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182-0862-22 fall under?
The 182-0862-22 is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 182-0862-22 when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182-0862-22 you can contact the distributor directly for product support, shipping queries etc.
Is the 182-0862-22 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 182-0862-22 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Electro Enterprises and RS Americas have stock available or on a lead time for 182-0862-22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182-0862-22 often in real-time on the comparison pages.
What if I can't find stock of 182-0862-22?
You can fill out our help required form which you can use to request a quote for 182-0862-22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.