Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | F |
---|---|
Convert From Gender | Jack |
Convert To Coax Type | F |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 75ohm |
Connector Type | F Coaxial |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Body Plating | Nickel |
External Length / Height | 20mm |
Frequency Max | 1GHz |
Material | Brass |
Operating Frequency Max | 1GHz |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 18-20-11?
Additional datasheets, footprints and schematics for 18-20-11 are listed on our Part Details page. You can also find images and similar parts to 18-20-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18-20-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-20-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18-20-11 fall under?
The 18-20-11 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 18-20-11 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18-20-11 you can contact the distributor directly for product support, shipping queries etc.
Is the 18-20-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18-20-11 have stock available?
Authorised distributors including RS, element14, TTI Europe and Farnell have stock available or on a lead time for 18-20-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18-20-11 often in real-time on the comparison pages.
What if I can't find stock of 18-20-11?
You can fill out our help required form which you can use to request a quote for 18-20-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.