Status: | Unknown |
---|---|
Series: | 1800 Series |
RoHS: | Unknown |
Product Range | 1800 Series |
---|---|
Suppressor Type | Data Line |
Voltage Rating | 28V |
Output Current | 150mA |
Peak Surge Current | 5kA |
Response Time | 50ps |
Resistance | 22ohm |
RoHS Compliant | No |
Surge Suppressor, Data/Comm, 20mA, 28 V, DIN Rail Mnt, Screw Term, 1800 Series | Bourns 1820-28-A3 | RS Americas |
Suppressors, Dataline | Newark Electronics |
Circuit Protection Misc Signal and Dataline Protector | Avnet America |
Where can I find additional details, specifications and documents for a 1820-28-A3?
Additional datasheets, footprints and schematics for 1820-28-A3 are listed on our Part Details page. You can also find images and similar parts to 1820-28-A3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1820-28-A3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1820-28-A3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1820-28-A3 fall under?
The 1820-28-A3 is listed under Power & Line Protection > Surge Protectors > Data & Signal Line Protectors.
Can I view similar or alternative parts?
You can view similar parts to 1820-28-A3 when available in the Data & Signal Line Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1820-28-A3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1820-28-A3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1820-28-A3 have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 1820-28-A3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1820-28-A3 often in real-time on the comparison pages.
What if I can't find stock of 1820-28-A3?
You can fill out our help required form which you can use to request a quote for 1820-28-A3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.