Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.37
|
No stock
|
Buy Now | |
RS Americas
from US$0.17
|
2,136
in stock
|
Buy Now | |
element14
from US$1.15
|
1,733
in stock
|
Buy Now | |
Farnell
from US$0.99
|
1,733
in stock
|
Buy Now | |
Relay Specialties
from US$0.71
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
58
in stock
|
Buy Now | |
Electro Enterprises
from US$0.38
|
17
in stock
|
Buy Now | |
Heilind Electronics
from US$1.63
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.63
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Carlton-Bates
from US$0.84
|
-
|
Buy Now | |
Sager
from US$0.76
|
-
|
Buy Now |
Lamp Base Type | BA9s |
---|---|
Bulb Size | T-3 1/4 |
MSCP | - |
Average Bulb Life | 1000h |
Supply Voltage | 28V |
Product Range | - |
Current Rating | 100mA |
Length | 30.2mm |
Light Source | Incandescent |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Source | Incandescent |
---|---|
Lamp Base Type | Miniature Bayonet |
Input Power | - |
Input Voltage | 28V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 28V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 1.6 |
Average Bulb Life | 1000h |
Current Rating | 100mA |
Lead Style | Bayonet, BA9s |
Length | 30.2mm |
RoHS Compliant | Yes |
Lamp, Incandescent, Mini Bayonet/Ba9S, 28V, 2.8W | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Female Threaded Standoff Hex Aluminum | Carlton-Bates |
Standoffs & Spacers HEX .250X2.25 ALUM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1820?
Additional datasheets, footprints and schematics for 1820 are listed on our Part Details page. You can also find images and similar parts to 1820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1820 fall under?
The 1820 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1820 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1820 you can contact the distributor directly for product support, shipping queries etc.
Is the 1820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1820 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Relay Specialties and Newark Electronics have stock available or on a lead time for 1820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1820 often in real-time on the comparison pages.
What if I can't find stock of 1820?
You can fill out our help required form which you can use to request a quote for 1820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.