Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
10,280
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
10,280
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
330
in stock
|
Buy Now | |
element14
from US$0.19
|
330
in stock
|
Buy Now | |
Farnell
from US$0.15
|
330
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 20.2mm, .795in |
Receptacle Terminal Stock Thickness | .019in, .48mm |
Accepts Wire Insulation Diameter Range | .118 – .17in, 3 – 4.3mm |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 17 – 13AWG, 1.03 – 2.62mm² |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Extraction Force | 80Newton, 8.1kgf |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Wire/Cable Type | Regular Wire |
Insertion Force | Normal |
Wire Stop | No |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals TERM RCPT 17-13.5AWG RCPT 17-13.5 TIN | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.5mm2 | Distrelec |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Te Connectivity 181903-1 | Newark Electronics |
CRIMP RECEPTACLE | element14 |
Receptacle terminal,FASTON 250,AWG 17-13 | RS |
Quick Disconnect Terminal 13.5-17AWG RCP 20.2mm 7.6mm Tin Loose Piece | Avnet America |
Receptacle terminal, FASTON 250,AWG 17-13 | TE Connectivity 181903-1 | RS Americas |
250 FASTON,REC.,17-14 AWG,TPBR | Boersig |
Special Order: 250 FASTON,REC.,17-14 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 17 – 13 AWG 1 – 2.5 mm² 6.35 mm | Quick Disconnect | Part Number: 181903-1 | Internal Number: 181903-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 181903-1?
Additional datasheets, footprints and schematics for 181903-1 are listed on our Part Details page. You can also find images and similar parts to 181903-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 181903-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 181903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 181903-1 fall under?
The 181903-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 181903-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 181903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 181903-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 181903-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 181903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 181903-1 often in real-time on the comparison pages.
What if I can't find stock of 181903-1?
You can fill out our help required form which you can use to request a quote for 181903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.