Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminal Pins |
---|---|
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BS |
External Length / Height | 24.65mm |
Material | Phosphor Bronze |
PCB Hole Diameter | 1.02mm |
Pitch Spacing | 2.54mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Terminal Pins |
---|---|
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BS |
External Length / Height | 24.65mm |
Material | Phosphor Bronze |
PCB Hole Diameter | 1.02mm |
Pitch Spacing | 2.54mm |
RoHS Compliant | Yes |
Wirewrap PCB terminal pin,1mm dia 25mm L | RS |
Terminal Pin, Ww, Pcb, Pk500 | Newark Electronics |
Where can I find additional details, specifications and documents for a 18-1657?
Additional datasheets, footprints and schematics for 18-1657 are listed on our Part Details page. You can also find images and similar parts to 18-1657 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18-1657 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18-1657 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18-1657 fall under?
The 18-1657 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to 18-1657 when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18-1657 you can contact the distributor directly for product support, shipping queries etc.
Is the 18-1657 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18-1657 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 18-1657.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18-1657 often in real-time on the comparison pages.
What if I can't find stock of 18-1657?
You can fill out our help required form which you can use to request a quote for 18-1657 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.