Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F95897-000,
AMPS-0-0181631-0 |
Insulation Sleeve Material | PVC |
---|---|
Plating Material | Tin |
Double Wire | No |
Pin Diameter | .07in, 1.78mm |
Terminal & Splice Type | Pin |
Pin Type | Formed |
Terminal Orientation | Straight |
Terminal Type | Wire Pin |
Pin Style | Round |
Accepts Wire Insulation Diameter Range | .118 – .193in, 3 – 4.9mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Material Thickness | .031in, .79mm |
Overall Length | .805in, 20.45mm |
Wire Insulation Diameter (Max) | .19in, 4.9mm |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | WIRE PIN-001 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
AMP181631 | Avnet America |
Pg 16-14 Embout | TE Connectivity 181631 | RS Americas |
Where can I find additional details, specifications and documents for a 181631?
Additional datasheets, footprints and schematics for 181631 are listed on our Part Details page. You can also find images and similar parts to 181631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 181631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 181631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 181631 fall under?
The 181631 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 181631 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 181631 you can contact the distributor directly for product support, shipping queries etc.
Is the 181631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 181631 have stock available?
Authorised distributors including Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 181631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 181631 often in real-time on the comparison pages.
What if I can't find stock of 181631?
You can fill out our help required form which you can use to request a quote for 181631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.