Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.2 – 3.3mm |
Wire Size | .84 – 1.65mm² |
Receptacle Terminal Stock Thickness | .4mm, .0157in |
Overall Length | 1.075in, 27.3mm |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Insulated | No |
Wire/Cable Type | Magnet Wire |
Automotive Conn .250Series Fastin- Faston Tab |Amp Te Connectivity 1814988-1 | Newark Electronics |
TE Connectivity .250SERIES FASTIN-FASTON TAB AMPLIVAR Au | Distrelec |
Where can I find additional details, specifications and documents for a 1814988-1?
Additional datasheets, footprints and schematics for 1814988-1 are listed on our Part Details page. You can also find images and similar parts to 1814988-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1814988-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1814988-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1814988-1 fall under?
The 1814988-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1814988-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1814988-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1814988-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1814988-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Distrelec have stock available or on a lead time for 1814988-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1814988-1 often in real-time on the comparison pages.
What if I can't find stock of 1814988-1?
You can fill out our help required form which you can use to request a quote for 1814988-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.